10pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 771320-CD10CD100CO3
Series: CD10
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 10pF
Tolerance: ±1pF
Lead Spacing: 0.142" (3.60mm)
Dielectric Material: Mica
Family Name: CD10
Categories: Capacitors
Dimension: 0.360" L x 0.189" W (9.15mm x 4.80mm)
Height - Seated (Maximum): 0.331" (8.40mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD10CD100CO3F; CD10CD100JO3-F; CD10CD100JO3; CD10CD100DO3F;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
CAP MICA 10PF 1PF 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10CD100CO3-ND | 2002-CD10CD100CO3 | 771320-CD10CD100CO3 | CD10CD100CO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD10CD100CO3 | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Mounting Style | Through Hole | Through Hole; Radial |