3pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050158-CD10CD030CO3
Packaging: Bulk
Features: General Purpose
Voltage Rating: 500V
Height - Seated (Max): 0.331" (8.40mm)
Mounting: Through Hole
Capacitance: 3pF
Tolerance: ±1pF
Lead Spacing: 0.142" (3.60mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
CAP MICA 3PF 1PF 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10CD030CO3F-ND | 2002-CD10CD030CO3F | 1050158-CD10CD030CO3F | CD10CD030CO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD10CD030CO3F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial |