Knowles Ceramic Capacitors C17CF1R5B-7ZN-X0T

Description
HIGH-Q MLCC (CF): 1111, 1.5 PF (
Request a Quote Datasheet
Description
HIGH-Q MLCC (CF): 1111, 1.5 PF (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-C17CF1R5B-7ZN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 1.5 PF (

HIGH-Q MLCC (CF): 1111, 1.5 PF (

Buy Now Datasheet
Ceramic Capacitors - 1761-C17CF1R5B-7ZN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 1.5 PF (

HIGH-Q MLCC (CF): 1111, 1.5 PF (

Buy Now Datasheet
Ceramic Capacitors - 1761-C17CF1R5B-7ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 1.5 PF (

HIGH-Q MLCC (CF): 1111, 1.5 PF (

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-C17CF1R5B-7ZN-X0TCT-ND 1761-C17CF1R5B-7ZN-X0TDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers