Knowles Precision Devices Capacitor C17AH6R8C-7ZN-X1T

Description
CAP CER 1111 Product overview: C17AH6R8C-7ZN-X1T from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C17AH6R8C-7ZN-X1T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1111 Product overview: C17AH6R8C-7ZN-X1T from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C17AH6R8C-7ZN-X1T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1111 Product overview: C17AH6R8C-7ZN-X1T from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C17AH6R8C-7ZN-X1T can be used for catalog matching and distributor lookup.

CAP CER 1111 Product overview: C17AH6R8C-7ZN-X1T from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C17AH6R8C-7ZN-X1T can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1329399-C17AH6R8C-7ZN-X1T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329399-C17AH6R8C-7ZN-X1T
Capacitors - Ceramic Capacitors 1329399-C17AH6R8C-7ZN-X1T
Manufacturer: Knowles Dielectric Labs Win Source Part Number: 1329399-C17AH6R8C-7Z N-X1T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Applications: RF, Microwave, High Frequency Standard Package: 2,350 Mounting: Surface Mount, MLCC Capacitance: 6.8 pF Tolerance: ±0.25pF Voltage - Rated: 1000V (1kV) Temperature Coefficient: P90 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1111 (2828 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: C17AH6R8C-7ZN-X1T-2K Base Product Number: C17AH RoHS Status: RoHS Compliant

Manufacturer: Knowles Dielectric Labs
Win Source Part Number: 1329399-C17AH6R8C-7ZN-X1T
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Applications: RF, Microwave, High Frequency
Standard Package: 2,350
Mounting: Surface Mount, MLCC
Capacitance: 6.8 pF
Tolerance: ±0.25pF
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: P90
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1111 (2828 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: C17AH6R8C-7ZN-X1T-2K
Base Product Number: C17AH
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C17AH6R8C-7ZN-X1T 1329399-C17AH6R8C-7ZN-X1T
Product Name Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details