Knowles Ceramic Capacitors C11UL0R6B-9ZN-X0T

Description
HIGH-Q MLCC (UL): 0505, 0.6 PF (
Request a Quote Datasheet
Description
HIGH-Q MLCC (UL): 0505, 0.6 PF (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-C11UL0R6B-9ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (UL): 0505, 0.6 PF (

HIGH-Q MLCC (UL): 0505, 0.6 PF (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1761-C11UL0R6B-9ZN-X0TTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300562JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers