Knowles Precision Devices Ceramic Capacitors C11CF2R4B-9ZN-X1T

Description
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C11CF2R4B-9ZN-X1TTR-ND - DigiKey
Thief River Falls, MN, United States
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C11CF2R4B-9ZN-X1TDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0505

CAP CER 0505

Buy Now Datasheet
Ceramic Capacitors - 1763-C11CF2R4B-9ZN-X1TCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0505

CAP CER 0505

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-C11CF2R4B-9ZN-X1TTR-ND 1763-C11CF2R4B-9ZN-X1TDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details