Knowles Capacitors - Ceramic Capacitors C11AH2R4C-9ZN-X1T

Description
Win Source Part Number: 1150830-C11AH2R4C-9Z N-X1T Category: Capacitors>Ceramic Capacitors Series: AH Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 3,500 Capacitance: 2.4 pF Tolerance: ±0.25pF Voltage - Rated: 250V Temperature Coefficient: P90 Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Knowles Dielectric Labs Other Names: C11AH2R4C-9ZN-X1T-3. 5K Base Product Number: C11AH
Request a Quote Datasheet
Description
Win Source Part Number: 1150830-C11AH2R4C-9Z N-X1T Category: Capacitors>Ceramic Capacitors Series: AH Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 3,500 Capacitance: 2.4 pF Tolerance: ±0.25pF Voltage - Rated: 250V Temperature Coefficient: P90 Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Knowles Dielectric Labs Other Names: C11AH2R4C-9ZN-X1T-3. 5K Base Product Number: C11AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1150830-C11AH2R4C-9ZN-X1T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150830-C11AH2R4C-9ZN-X1T
Capacitors - Ceramic Capacitors 1150830-C11AH2R4C-9ZN-X1T
Win Source Part Number: 1150830-C11AH2R4C-9Z N-X1T Category: Capacitors>Ceramic Capacitors Series: AH Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 3,500 Capacitance: 2.4 pF Tolerance: ±0.25pF Voltage - Rated: 250V Temperature Coefficient: P90 Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Knowles Dielectric Labs Other Names: C11AH2R4C-9ZN-X1T-3. 5K Base Product Number: C11AH

Win Source Part Number: 1150830-C11AH2R4C-9ZN-X1T
Category: Capacitors>Ceramic Capacitors
Series: AH
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 3,500
Capacitance: 2.4 pF
Tolerance: ±0.25pF
Voltage - Rated: 250V
Temperature Coefficient: P90
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Knowles Dielectric Labs
Other Names: C11AH2R4C-9ZN-X1T-3.5K
Base Product Number: C11AH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1150830-C11AH2R4C-9ZN-X1T
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details