Knowles SMD 50V 2400pF Capacitor C08BL242X-5ZN-X0B

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2400pF Broadband Blocks Product overview: C08BL242X-5ZN-X0B from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2400pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2400pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C08BL242X-5ZN-X0B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2400pF Broadband Blocks Product overview: C08BL242X-5ZN-X0B from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2400pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2400pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C08BL242X-5ZN-X0B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 2400pF Capacitor
60-C08BL242X-5ZN-X0B
SMD 50V 2400pF Capacitor 60-C08BL242X-5ZN-X0B
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2400pF Broadband Blocks Product overview: C08BL242X-5ZN-X0B from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2400pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2400pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C08BL242X-5ZN-X0B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2400pF Broadband Blocks Product overview: C08BL242X-5ZN-X0B from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2400pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2400pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C08BL242X-5ZN-X0B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1763-C08BL242X-5ZN-X0B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-C08BL242X-5ZN-X0B-ND
Ceramic Capacitors 1763-C08BL242X-5ZN-X0B-ND
2400pF 50V Ceramic Capacitor 0805 (2012 Metric)

2400pF 50V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329153-C08BL242X-5ZN-X0B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329153-C08BL242X-5ZN-X0B
Capacitors - Ceramic Capacitors 1329153-C08BL242X-5ZN-X0B
Manufacturer: Knowles Novacap Win Source Part Number: 1329153-C08BL242X-5Z N-X0B Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.081" L x 0.051" W (2.06mm x 1.30mm) Applications: RF, Microwave, High Frequency Standard Package: 100 Mounting: Surface Mount, MLCC Capacitance: 2400 pF Voltage - Rated: 50V Thickness (Max): 0.030" (0.76mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1761-1079,C08BL242X- 5ZN-X0B-ND Base Product Number: C08BL RoHS Status: ROHS3 Compliant

Manufacturer: Knowles Novacap
Win Source Part Number: 1329153-C08BL242X-5ZN-X0B
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.081" L x 0.051" W (2.06mm x 1.30mm)
Applications: RF, Microwave, High Frequency
Standard Package: 100
Mounting: Surface Mount, MLCC
Capacitance: 2400 pF
Voltage - Rated: 50V
Thickness (Max): 0.030" (0.76mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1761-1079,C08BL242X-5ZN-X0B-ND
Base Product Number: C08BL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-C08BL242X-5ZN-X0B 1763-C08BL242X-5ZN-X0B-ND 1329153-C08BL242X-5ZN-X0B
Product Name SMD 50V 2400pF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0024 microF 0.0024 microF
Capacitance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - CK05BX682K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers