Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech C-S-R

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3778 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3778
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3778
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz; Product Range:- RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3778
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details