Knowles Precision Devices Microphones BXTM-26747-D53

Description
Microphones MICROPHONE
Description
Microphones MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Microphones - BXTM-26747-D53 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
BXTM-26747-D53
Microphones BXTM-26747-D53
Microphones MICROPHONE

Microphones MICROPHONE

Buy Now
Audio Products - Microphones BXTM-26747-D53
MIC COND ANALOG OMNI -55.5DB

MIC COND ANALOG OMNI -55.5DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number BXTM-26747-D53 BXTM-26747-D53
Product Name Microphones Audio Products - Microphones
Impedance 5250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers