KNOWLES
BW-21789-000 -- MICROPHONES
Knowles
Microphones
BW-21789-000
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
BW-21789-000 |
BW-21789-000 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
|
Impedance
|
|
3500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Directional
Sensitivity
12.59 mV/Pa (86798 mV/psi)
View Details
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Directivity
Omnidirectional
Sensitivity
25.12 mV/Pa (173186 mV/psi)
SN Ratio
67 dB
View Details
Directivity
Omnidirectional
Frequency Response
85 to 15000 Hz
Dynamic Range
93 dB re 20µPa
View Details