OK International Fume Extraction, Filter Unit, 45Cfm, 240V; Air Volume Metcal BVX-201-KIT1

Description
FUME EXTRACTION, FILTER UNIT, 45CFM, 240V; Air Volume:150m³/h; Supply Voltage VAC:240V; Power Rating:85W; Plug Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTION, FILTER UNIT, 45CFM, 240V; Air Volume:150m³/h; Supply Voltage VAC:240V; Power Rating:85W; Plug Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction, Filter Unit, 45Cfm, 240V; Air Volume Metcal - 51R0322 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction, Filter Unit, 45Cfm, 240V; Air Volume Metcal
51R0322
Fume Extraction, Filter Unit, 45Cfm, 240V; Air Volume Metcal 51R0322
FUME EXTRACTION, FILTER UNIT, 45CFM, 240V; Air Volume:150m³/h; Supply Voltage VAC:240V; Power Rating:85W; Plug Type:-; Product Range:- RoHS Compliant: Yes

FUME EXTRACTION, FILTER UNIT, 45CFM, 240V; Air Volume:150m³/h; Supply Voltage VAC:240V; Power Rating:85W; Plug Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fume Extraction, 85W, 240V Rohs Compliant Metcal - 41AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction, 85W, 240V Rohs Compliant Metcal
41AH2937
Fume Extraction, 85W, 240V Rohs Compliant Metcal 41AH2937
FUME EXTRACTION, 85W, 240V ROHS COMPLIANT: YES

FUME EXTRACTION, 85W, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 51R0322 41AH2937
Product Name Fume Extraction, Filter Unit, 45Cfm, 240V; Air Volume Metcal Fume Extraction, 85W, 240V Rohs Compliant Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719515 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco Gantry/Bridge Systems - Gullco Gantry/Bridge Systems - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details