OK International Filter Unit, Tip Ext, 8 Stations; Air Volume Metcal BTX-208

Description
FILTER UNIT, TIP EXT, 8 STATIONS; Air Volume:28l/min; Supply Voltage V AC:-; Power Rating:85W; Plug Type:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CE, CSA, UL; External Depth:254mm; External Length / RoHS Compliant: Yes
Datasheet
Description
FILTER UNIT, TIP EXT, 8 STATIONS; Air Volume:28l/min; Supply Voltage V AC:-; Power Rating:85W; Plug Type:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CE, CSA, UL; External Depth:254mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Unit, Tip Ext, 8 Stations; Air Volume Metcal - 96K7175 - Newark, An Avnet Company
Chicago, IL, United States
Filter Unit, Tip Ext, 8 Stations; Air Volume Metcal
96K7175
Filter Unit, Tip Ext, 8 Stations; Air Volume Metcal 96K7175
FILTER UNIT, TIP EXT, 8 STATIONS; Air Volume:28l/min; Supply Voltage V AC:-; Power Rating:85W; Plug Type:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CE, CSA, UL; External Depth:254mm; External Length / RoHS Compliant: Yes

FILTER UNIT, TIP EXT, 8 STATIONS; Air Volume:28l/min; Supply Voltage V AC:-; Power Rating:85W; Plug Type:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CE, CSA, UL; External Depth:254mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96K7175
Product Name Filter Unit, Tip Ext, 8 Stations; Air Volume Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024494 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details