Knowles Precision Devices Audio Products - Microphones BTO-26732-D55

Description
MICROPHONE OMNI
Datasheet
Description
MICROPHONE OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones BTO-26732-D55
MICROPHONE OMNI

MICROPHONE OMNI

Supplier's Site
Microphones - BTO-26732-D55 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
BTO-26732-D55
Microphones BTO-26732-D55
Microphones Omni-directional

Microphones Omni-directional

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number BTO-26732-D55 BTO-26732-D55
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details