The BLS906K601R444 is a 90 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with AEC-Q200 qualification and 2000 hours of reliability testing at 85°C/85% RH. It features a box-style UL94V-0 plastic case with tin-coated copper wire terminals and epoxy fill. The part has a maximum ESR of 3.3 mΩ at 10 kHz, a thermal resistance of 6.1 °C/W, and a peak current rating of 31.4 A. Its dimensions are 57.5 mm length, 60 mm height, 35 mm thickness, and a terminal pitch of 20.3 mm with 1.2 mm lead diameter. It supports self-healing and low-loss operation, with a dissipation factor of ≤0.003 at 1 kHz and 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
90UF 600VDC 57.5X60X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS906K601R444 | 338-BLS906K601R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 90 microF | 90 microF |