The BLS906K451N414 is a 90 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a 2-lead termination, dimensions of 42 mm length, 50 mm height, 35 mm thickness, and a 20.3 mm pitch between leads. The capacitor meets AEC-Q200 qualifications and is tested for 2000 hours at 85°C and 85% relative humidity at rated voltage. Its rated ripple current is 33.5 A at 70°C, with an equivalent series resistance of 2.1 mΩ and a dissipation factor not exceeding 0.3%. The case is UL94V-0 plastic with epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
90UF 450VDC 42X50X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS906K451N414 | 338-BLS906K451N414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 90 microF | 90 microF |