The BLS905K601H262 is a 9 µF DC-link capacitor rated for 600 Vdc, designed for harsh environments with an operating temperature range of -55°C to 125°C and AEC-Q200 qualification. It features a 2-lead tin-copper wire terminal configuration with dimensions of 32 mm length, 30 mm height, 16 mm thickness, and a 27.5 mm pitch. The part has a typical ESR of 6.2 mΩ at 10 kHz, a thermal resistance of 26.3 °C/W, a peak current rating of 585 A, and a dv/dt capability of 65 V/µs. It operates with ≤0.004 dissipation factor at 1 kHz, meets UL94V-0 flammability standards for case and epoxy fill, and undergoes 2000 hours of testing at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
9UF 600VDC 32X30X16MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS905K601H262 | 338-BLS905K601H262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 9 microF | 9 microF |