The BLS856K701R504 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 85 µF and a rated voltage of 700 Vdc. It features a case size of 57.5 mm in length, 55 mm in height, and 45 mm in thickness, with a terminal pitch of 52.5 mm and 20.3 mm between leads. The part has a typical ESR of 3.4 mΩ at 10 kHz, a thermal resistance of 5.4 °C/W, a peak current rating of 33.2 A, and a maximum dv/dt of 20 V/µs. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill, and terminals are tin-coated copper wires. It operates from -55°C to 125°C with 2000 hours of thermal stress at 85°C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
85UF 700VDC 57.5X55X45MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS856K701R504 | 338-BLS856K701R504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 85 microF | 85 microF |