The BLS856K701R424 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 85 µF and a rated voltage of 700 Vdc. It features a case size of 57.5 mm length, 65 mm height, and 35 mm thickness, with a terminal pitch of 52.5 mm and a lead diameter of 1.2 mm. The part delivers a rated ripple current of 32.3 A at 10 kHz and 70°C, with a thermal resistance of 5.7 °C/W and an ESR of 3.4 mΩ at 10 kHz. Construction uses UL94V-0 plastic case and epoxy fill, with tin-coated copper wire terminations. The capacitor supports a peak dv/dt of 20 V/µs and has a self-healing, low-loss dielectric designed for high-reliability applications.
Power Film Dc Applications / Dc Link Capacitors / Box
85UF 700VDC 57.5X65X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS856K701R424 | 338-BLS856K701R424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 85 microF | 85 microF |