The BLS806K451N424 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 80 µF and a rated voltage of 450 Vdc. It features a box-type plastic case with UL94V-0 rating, epoxy fill, and tin-coated copper wire terminals. The part measures 42 mm in length, 45 mm in height, 35 mm in thickness, and has a terminal pitch of 37.5 mm with a 20.3 mm lead spacing for 4 leads. It has a typical ESR of 2.1 mΩ at 10 kHz, thermal resistance of 9.1 °C/W, maximum ripple current of 32.3 A, and a peak dv/dt rating of 35 V/µs. The capacitor supports operating temperatures from -55°C to 125°C and complies with THB testing for 2000 hours at 85°C and 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
80UF 450VDC 42X45X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS806K451N424 | 338-BLS806K451N424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 80 microF | 80 microF |