The BLS805K701H272 is a DC-link film capacitor rated for 700 Vdc, with a capacitance of 8 pF, designed for harsh environments and qualified to AEC-Q200. It operates from -55°C to 125°C, features a UL94V-0 plastic case, and uses tin-coated copper wire terminals. Measuring 32 mm in length, 28 mm in height, and 18 mm in thickness, it has a 27.5 mm terminal pitch and 0.8 mm terminal diameter. The capacitor supports a peak current of 520 A/μs and a ripple current of 11.7 A at 10 kHz and 70°C, with an ESR of 6.1 mΩ and ESL of 19 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
8UF 700VDC 32X28X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS805K701H272 | 338-BLS805K701H272-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 8 microF | 8 microF |