Cornell Dubilier Film Paper Film Capacitors BLS805K112N304

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLS805K112N304 is a DC-link capacitor rated for 1100 Vdc, with a capacitance of 8 µF, designed for operation from -55°C to 125°C. It features a case size of 42 mm length, 40 mm height, 20 mm thickness, and a 37.5 mm lead pitch with 10.2 mm lead spacing, utilizing tin-coated copper wires in a UL94V-0 plastic case with epoxy fill. The capacitor supports a peak current of 280 A, has a dissipation factor of ≤0.003 (0.3%), and meets AEC-Q200 automotive qualification standards with 2000 hours of reliability testing at 85°C and 85% relative humidity under rated voltage. It is designed for high ripple current and self-healing performance in harsh environments.

Datasheet Summary
Powered by GS/AI

BLS805K112N304 is a DC-link capacitor rated for 1100 Vdc, with a capacitance of 8 µF, designed for operation from -55°C to 125°C. It features a case size of 42 mm length, 40 mm height, 20 mm thickness, and a 37.5 mm lead pitch with 10.2 mm lead spacing, utilizing tin-coated copper wires in a UL94V-0 plastic case with epoxy fill. The capacitor supports a peak current of 280 A, has a dissipation factor of ≤0.003 (0.3%), and meets AEC-Q200 automotive qualification standards with 2000 hours of reliability testing at 85°C and 85% relative humidity under rated voltage. It is designed for high ripple current and self-healing performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS805K112N304
Film Paper Film Capacitors BLS805K112N304
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS805K112N304-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS805K112N304-ND
Film Capacitors 338-BLS805K112N304-ND
8UF 1100VDC 42X40X20MM LS=37.5

8UF 1100VDC 42X40X20MM LS=37.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS805K112N304 338-BLS805K112N304-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers