BLS706K701R444 is a 125°C rated DC-link capacitor with a rated voltage of 700 Vdc, capacitance of 70 µF, and a case size of 57.5 mm in length, 60 mm in height, 35 mm in thickness, and a terminal pitch of 52.5 mm with a 20.3 mm lead spacing. It features a maximum ESR of 4.1 mΩ at 10 kHz, a thermal resistance of 6.1 °C/W, a ripple current rating of 28.4 A at 70°C, and an ESL of 18 nH. The capacitor operates from −55°C to 125°C and is qualified to AEC-Q200 standards with an 85°C/85% RH 2000-hour endurance test. It uses UL94V-0 plastic case and epoxy fill with tin copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
70UF 700VDC 57.5X60X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS706K701R444 | 338-BLS706K701R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 70 microF | 70 microF |