BLS705K901H302 is a 7 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with AEC-Q200 qualification and a 2000-hour reliability test at 85°C and 85% relative humidity. It features a 32 mm length, 37 mm height, 22 mm thickness, and 27.5 mm terminal pitch with a two-lead configuration. The capacitor has a typical ESR of 7.2 mΩ at 10 kHz, thermal resistance of 17.2 °C/W, and a ripple current rating of 12.7 A RMS. Its terminals are tin-coated copper wires, and the case is constructed with UL94V-0 plastic and epoxy fill. The part supports self-healing and low-loss operation with a dissipation factor ≤0.002 at 1 kHz and 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
7UF 900VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS705K901H302 | 338-BLS705K901H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 7 microF | 7 microF |