The BLS705K701H262 is a 7 µF, 700 Vdc DC-link film capacitor rated for operation from -55°C to 125°C, with a 2000-hour endurance at 85°C and 85% relative humidity under rated voltage. It is AEC-Q200 qualified. The capacitor has a 10 kHz ESR of 7.0 mΩ, a peak current rating of 455 A, and an ESL of 18 nH. It is mounted with two leads, has dimensions of 32 mm length, 30 mm height, 16 mm thickness, and a 27.5 mm lead pitch. The case is UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
7UF 700VDC 32X30X16MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS705K701H262 | 338-BLS705K701H262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 7 microF | 7 microF |