The BLS666K601N434 is a 125°C rated DC-link capacitor for harsh environments, with a capacitance of 66 µF, rated for 600 Vdc, and features a 42 mm length, 57 mm height, 38 mm thickness, 37.5 mm terminal pitch, 20.3 mm P1 spacing, and 1.2 mm terminal diameter. It has a typical ESR of 2.7 mΩ at 10 kHz, thermal resistance of 7.7 °C/W, RMS ripple current of 31.1 A at 70°C, peak current of 2100 A, and an ESL of 18 nH. The case is UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wires. It is AEC-Q200 qualified and withstands 85°C/85% RH for 2000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
66UF 600VDC 42X57X38MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS666K601N434 | 338-BLS666K601N434-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 66 microF | 66 microF |