The BLS656K901R514 is a 65 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum case temperature of 125°C. It has a thermal resistance of 5.1°C/W, a rated RMS current of 33.3 A at 10 kHz and 70°C, and an ESL of 20 nH. The capacitor is qualified to AEC-Q200 and tested for 2,000 hours at 85°C and 85% relative humidity under rated voltage. It features a UL94V-0 plastic case with epoxy fill and tin copper wire terminals. Its dimensions are 57.5 mm in length, 65 mm in height, 45 mm in thickness, a 52.5 mm lead pitch, 20.3 mm inner lead spacing, and 1.2 mm lead diameter.
Power Film Dc Applications / Dc Link Capacitors / Box
65UF 900VDC 57.5X65X45MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS656K901R514 | 338-BLS656K901R514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 65 microF | 65 microF |