The BLS656K701N514 is a 65 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2,000-hour endurance test at 85°C and 85% relative humidity under rated voltage. It is AEC-Q200 qualified and features a UL94V-0 plastic case with tin-coated copper wire terminals. The unit measures 42 mm in length, 60 mm in height, 45 mm in thickness, and has a 37.5 mm pitch with 20.3 mm lead spacing and 1.2 mm lead diameter. It has a typical ESR of 2.4 mΩ at 10 kHz, a thermal resistance of 7.1 °C/W, and supports a peak current of 34.2 A while operating with a dv/dt rating of 35 V/µs. The capacitance tolerance is ±5% at 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
65UF 700VDC 42X60X45MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS656K701N514 | 338-BLS656K701N514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 65 microF | 65 microF |