BLS656K601R414 is a 65 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a typical ESR of 4.6 mΩ at 10 kHz and a thermal resistance of 6.9 °C/W at 70°C. It delivers a ripple current of 25.0 A and has a peak dv/dt rating of 20 V/µs. The capacitor features self-healing construction, low loss, and is qualified to AEC-Q200 standards with 2000 hours of reliability testing at 85°C and 85% RH. It is housed in a UL94V-0 plastic case with tin-coated copper wire terminals and epoxy fill, with dimensions of 57.5 mm length, 50 mm height, 35 mm thickness, and a lead pitch of 52.5 mm with 20.3 mm lead spacing. The case design supports 2 leads with a terminal diameter of 1.2 mm.
Power Film Dc Applications / Dc Link Capacitors / Box
65UF 600VDC 57.5X50X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS656K601R414 | 338-BLS656K601R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 65 microF | 65 microF |