The BLS606K601N504 is a 60 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum dissipation factor of 0.3% at 1 kHz and 25°C. It features a tin-coated copper wire terminal, UL94V-0 epoxy-filled plastic case, and is AEC-Q200 qualified. The part measures 42 mm in length, 55 mm in height, 40 mm in thickness, with a 37.5 mm pitch and 20.3 mm lead spacing. It supports a typical ripple current of 29.6 A at 10 kHz and 70°C, with a peak dv/dt of 35 V/µs and equivalent series inductance of 18 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
60UF 600VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS606K601N504 | 338-BLS606K601N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 60 microF | 60 microF |