BLS606K451N344 is a 60 µF, 450 Vdc DC-link film capacitor rated for -55°C to 125°C operation, with a capacitance tolerance of ±10%. It features a rectangular case measuring 42 mm in length, 43 mm in height, and 28 mm in thickness, with a 37.5 mm lead pitch and 20.3 mm spacing between the two leads. The capacitor has a typical ESR of 2.8 mΩ at 10 kHz, a thermal resistance of 11.8 °C/W, and a rated ripple current of 24.6 A at 70°C. It meets AEC-Q200 automotive qualifications and is tested for 2,000 hours at 85°C and 85% relative humidity with rated voltage applied. The case is constructed from UL94V-0 rated plastic with UL94V-0 epoxy fill, and terminals are tin-coated copper wire.
Power Film Dc Applications / Dc Link Capacitors / Box
60UF 450VDC 42X43X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS606K451N344 | 338-BLS606K451N344-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 60 microF | 60 microF |