The BLS605K901H282 is a 6 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a self-healing, low-loss construction and is qualified to AEC-Q200 standards. The component has a termination with two tin-coated copper wires and is enclosed in a UL94V-0 plastic case with UL94V-0 epoxy fill. Its dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a 27.5 mm terminal pitch. The capacitor supports a peak voltage of 390 V/µs and a ripple current of 11.8 A at 10 kHz and 70°C. The thermal resistance is 21.7 °C/W, and it meets the 85°C/85% RH 2000-hour environmental test at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
6UF 900VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS605K901H282 | 338-BLS605K901H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 6 microF | 6 microF |