BLS605K701H262 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200 standards. It has a capacitance of 6 µF, a rated voltage of 700 Vdc, and a case size of 32 mm length, 30 mm height, and 16 mm thickness with a 27.5 mm pitch. The part features a 10 kHz equivalent series resistance of 8.2 mΩ, a thermal resistance of 26.3 °C/W, a peak current of 390 V/µs, and a ripple current rating of 9.6 A. Its terminals are tin-coated copper wires, enclosed in a UL94V-0 plastic case with UL94V-0 epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
6UF 700VDC 32X30X16MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS605K701H262 | 338-BLS605K701H262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 6 microF | 6 microF |