The BLS556K701N504 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200 standards. It has a capacitance of 55 µF, a rated voltage of 700 Vdc, and is housed in a case measuring 42 mm in length, 55 mm in height, and 40 mm in thickness with a 37.5 mm terminal pitch and 20.3 mm lead spacing. It supports a ripple current of 30.3 A at 10 kHz and 70°C, with a peak dv/dt of 35 V/µs. The capacitor features self-healing construction, low loss, and an insulation resistance of at least 30,000 s when measured at 100 Vdc. The case and resin are UL94V-0 rated, and terminals are tin-coated copper wires.
Power Film Dc Applications / Dc Link Capacitors / Box
55UF 700VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS556K701N504 | 338-BLS556K701N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 55 microF | 55 microF |