The BLS556K601R404 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 55 µF, rated for 600 Vdc, and a maximum ripple current of 21.4 A at 10 kHz and 70°C. It has an ESR of 5.5 mΩ at 10 kHz, ESL of 15 nH, and a peak dv/dt rating of 20 V/µs. The unit measures 57.5 mm in length, 45 mm in height, 30 mm in thickness, with a 52.5 mm lead pitch and 20.3 mm center lead separation, and uses 1.2 mm diameter tin-coated copper wires. The case is UL94V-0 plastic with UL94V-0 epoxy fill, and it supports an operating temperature range from -55°C to 125°C.
Power Film Dc Applications / Dc Link Capacitors / Box
55UF 600VDC 57.5X45X30MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS556K601R404 | 338-BLS556K601R404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 55 microF | 55 microF |