The BLS555K901H282 is a 5.5 µF, 900 Vdc DC-link film capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±5%. It features a self-healing design, low dissipation factor (≤0.3% at 1 kHz), and is qualified to AEC-Q200 standards. The capacitor has a thermal resistance of 21.7 °C/W, a rated ripple current of 11.3 A at 10 kHz and 70°C, and an ESL of 21 nH. It is housed in a UL94V-0 plastic case with tin-coated copper wire leads, and has dimensions of 32 mm length, 33 mm height, 18 mm thickness, and a 27.5 mm lead pitch. The device supports a peak dv/dt of 65 V/µs and meets a 2000-hour endurance test at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
5.5UF 900VDC32XX33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS555K901H282 | 338-BLS555K901H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 5.5 microF | 5.5 microF |