The BLS506K901R444 is a 50 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2,000-hour endurance at 85°C and 85% relative humidity under rated voltage. It is AEC-Q200 qualified and features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire leads, and a rectangular box mounting style. The case dimensions are 57.5 mm in length, 60 mm in height, 35 mm in thickness, and a terminal pitch of 52.5 mm with 20.3 mm inter-lead spacing for 4 leads. It has a typical ESR of 4.7 mΩ at 10 kHz, thermal resistance of 6.1 °C/W, ripple current rating of 26.5 A at 10 kHz and 70°C, and peak dv/dt capability of 20 V/µs.
Power Film Dc Applications / Dc Link Capacitors / Box
50UF 900VDC 57.5X60X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS506K901R444 | 338-BLS506K901R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 50 microF | 50 microF |