The BLS505K701H252 is a 5 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2,000-hour endurance at 85°C/85% RH and AEC-Q200 qualification. It features a resin-filled UL94V-0 plastic case with tin-coated copper wire leads, measures 32 mm × 24.5 mm × 15 mm, and has a 27.5 mm terminal pitch. The part supports a peak current of 325 V/µs and a ripple current of 8.4 A at 10 kHz and 70°C, with an ESR of 9.8 mΩ and ESL of 17 nH. Capacitance tolerance is ±5% at 25°C, and the dissipation factor is ≤0.003 at 1 kHz. The case design includes two leads and is intended for harsh automotive environments.
Power Film Dc Applications / Dc Link Capacitors / Box
5UF 700VDC 32X24.5X15MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS505K701H252 | 338-BLS505K701H252-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 5 microF | 5 microF |