Cornell Dubilier Film Paper Film Capacitors BLS456K901R444

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLS456K901R444 is a 45 µF DC-link capacitor rated for 900 Vdc, designed for harsh environments with operation up to 125°C and qualified to AEC-Q200. It features a box-style mounting with dimensions of 57.5 mm length, 60 mm height, 35 mm thickness, and a 52.5 mm pitch, with 20.3 mm lead spacing and 1.2 mm lead diameter. The capacitor supports a peak current of 26.5 A, has a typical ESR of 4.7 mΩ at 10 kHz, and thermal resistance of 6.1 °C/W at 70°C. It uses UL94V-0 plastic case material with UL94V-0 epoxy fill and tin-coated copper wire terminals.

Datasheet Summary
Powered by GS/AI

The BLS456K901R444 is a 45 µF DC-link capacitor rated for 900 Vdc, designed for harsh environments with operation up to 125°C and qualified to AEC-Q200. It features a box-style mounting with dimensions of 57.5 mm length, 60 mm height, 35 mm thickness, and a 52.5 mm pitch, with 20.3 mm lead spacing and 1.2 mm lead diameter. The capacitor supports a peak current of 26.5 A, has a typical ESR of 4.7 mΩ at 10 kHz, and thermal resistance of 6.1 °C/W at 70°C. It uses UL94V-0 plastic case material with UL94V-0 epoxy fill and tin-coated copper wire terminals.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS456K901R444
Film Paper Film Capacitors BLS456K901R444
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS456K901R444-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS456K901R444-ND
Film Capacitors 338-BLS456K901R444-ND
45UF 900VDC 57.5X60X35MM LS=52.5

45UF 900VDC 57.5X60X35MM LS=52.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS456K901R444 338-BLS456K901R444-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 45 microF 45 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB122KSP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details