Cornell Dubilier Film Paper Film Capacitors BLS456K601N424

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLS456K601N424 is a 45 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a case dimension of 42 mm in length, 45 mm in height, and 35 mm in thickness, with a 37.5 mm terminal pitch and 20.3 mm lead spacing, using two tin-coated copper wire leads. The capacitor is qualified to AEC-Q200 standards and meets a 2000-hour test at 85°C and 85% relative humidity under rated voltage. It has a typical ESR of 2.9 mΩ at 10 kHz and a rated ripple current of 27.6 A at 10 kHz and 70°C. The case is constructed with UL94V-0 plastic and filled with UL94V-0 epoxy.

Datasheet Summary
Powered by GS/AI

BLS456K601N424 is a 45 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a case dimension of 42 mm in length, 45 mm in height, and 35 mm in thickness, with a 37.5 mm terminal pitch and 20.3 mm lead spacing, using two tin-coated copper wire leads. The capacitor is qualified to AEC-Q200 standards and meets a 2000-hour test at 85°C and 85% relative humidity under rated voltage. It has a typical ESR of 2.9 mΩ at 10 kHz and a rated ripple current of 27.6 A at 10 kHz and 70°C. The case is constructed with UL94V-0 plastic and filled with UL94V-0 epoxy.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS456K601N424
Film Paper Film Capacitors BLS456K601N424
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS456K601N424-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS456K601N424-ND
Film Capacitors 338-BLS456K601N424-ND
45UF 600VDC 42X45X35MM LS=37.5

45UF 600VDC 42X45X35MM LS=37.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS456K601N424 338-BLS456K601N424-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 45 microF 45 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 103MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details