The BLS456K112R514 is a 45 µF DC-link capacitor rated for 1100 Vdc with a maximum operating temperature of 125°C, designed for harsh environments and qualified to AEC-Q200 standards. It features a case size of 57.5 mm in length, 65 mm in height, and 45 mm in thickness, with a terminal pitch of 52.5 mm and two 1.2 mm diameter tin-copper leads. The capacitor has a typical ESR of 4.2 mΩ at 10 kHz, a thermal resistance of 5.1 °C/W, and a rated ripple current of 30.3 A at 70°C. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill, supporting self-healing and low loss characteristics. It operates within a temperature range of -55°C to 125°C, with voltage derating above 85°C. The part undergoes a 2000-hour thermal humidity bias test at 85°C and 85% relative humidity at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
45UF 1100VDC 57.5X65X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS456K112R514 | 338-BLS456K112R514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 45 microF | 45 microF |