BLS406K701R404 is a 40 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour endurance test at 85°C and 85% relative humidity under rated voltage. It features an ESR of 6.6 mΩ at 10 kHz and 70°C, a thermal resistance of 8.0 °C/W, and a ripple current rating of 19.5 A. The capacitor has a case code R40 with dimensions of 57.5 mm length, 45 mm height, 30 mm thickness, 52.5 mm lead pitch, 20.3 mm inner lead spacing, and 1.2 mm lead diameter. It is constructed with UL94V-0 plastic case and epoxy fill, and meets AEC-Q200 automotive qualification standards.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 700VDC 57.5X45X30MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K701R404 | 338-BLS406K701R404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |