The BLS406K451N304 is a 40 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum dissipation factor of 0.002 at 1 kHz and 25°C. It features a 42 mm length, 40 mm height, 20 mm thickness, and 37.5 mm lead pitch with two 1.2 mm diameter terminals. The capacitor is qualified to AEC-Q200, withstands 2000 hours at 85°C and 85% relative humidity at rated voltage, and uses a UL94V-0 plastic case with epoxy fill. Its typical ESR is 4.2 mΩ at 10 kHz and 70°C, with a thermal resistance of 13.9 °C/W and a rated ripple current of 18.5 A. The case has a 2-lead configuration and is designed for high ripple current applications in harsh environments.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 450VDC 42X40X20MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K451N304 | 338-BLS406K451N304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |