The BLS406K112R504 is a 40 µF, 1100 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C maximum temperature rating and AEC-Q200 qualification. It features a resin-encapsulated UL94V-0 plastic case with tin-coated copper wire leads, dimensions of 57.5 mm in length, 55 mm in height, and 45 mm in thickness, and a 52.5 mm terminal pitch with 20.3 mm inter-lead spacing. The part has a typical ESR of 4.8 mΩ at 10 kHz, a thermal resistance of 5.4 °C/W, a maximum ripple current of 27.9 A at 70°C, and a peak dv/dt rating of 20 V/µs. It supports self-healing and low loss characteristics, meets THB endurance testing of 2000 hours at 85°C/85% RH under rated voltage, and maintains a capacitance tolerance of ±5% or ±10%.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 1100VDC 57.5X55X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K112R504 | 338-BLS406K112R504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |