The BLS386K112R424 is a 38 µF, 1100 Vdc DC-link capacitor rated for -55°C to 125°C operation and AEC-Q200 qualified. It features a UL94V-0 plastic case with epoxy fill and tin-coated copper wire terminals. The case measures 57.5 mm in length, 65 mm in height, and 35 mm in thickness, with a 52.5 mm terminal pitch and 20.3 mm lead spacing for four leads. It has a typical ESR of 5.0 mΩ at 10 kHz, a thermal resistance of 5.7 °C/W at 70°C, a peak current capability of 26.4 A, and a maximum dv/dt of 20 V/μs. Capacitance tolerance is ±5% at +25°C, and dissipation factor is ≤0.004 at 1 kHz. The capacitor is rated for 2000 hours at 85°C and 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
38UF 1100VDC 57.5X65X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS386K112R424 | 338-BLS386K112R424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 38 microF | 38 microF |