The BLS366K112R504 is a 125°C rated DC-link capacitor in the BLS series, designed for harsh environments and qualified to AEC-Q200. It has a capacitance of 36 µF, a rated voltage of 1100 Vdc, and a case code R50 with dimensions of 57.5 mm in length, 55 mm in height, 45 mm in thickness, and a terminal pitch of 20.3 mm with two leads. The capacitor features a thermal resistance of 5.4 °C/W, a peak current rating of 800 A, and an ESR of 5.2 mΩ at 10 kHz and 70°C. It is housed in a UL94V-0 plastic case with UL94V-0 epoxy fill and tin-coated copper wire terminals. The part operates reliably under 85°C and 85% relative humidity for 2000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
36UF 1100VDC 57.5X55X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS366K112R504 | 338-BLS366K112R504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 36 microF | 36 microF |