The BLS356K901R404 is a 35 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with AEC-Q200 qualification and 2000-hour endurance at 85°C / 85% RH. It features a 57.5 mm length, 45 mm height, 30 mm thickness, and 52.5 mm lead pitch with 20.3 mm lead spacing and 1.2 mm lead diameter. The capacitor has a typical ESR of 7.0 mΩ at 10 kHz, a thermal resistance of 8.0 °C/W, and a rated ripple current of 18.9 A at 70°C. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
35UF 900VDC 57.5X45X30MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS356K901R404 | 338-BLS356K901R404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 35 microF | 35 microF |