The BLS356K901N504 is a 35 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C temperature rating and compliance to AEC-Q200 for automotive applications. It features a case size of 42 mm × 55 mm × 40 mm with a 37.5 mm lead pitch and 20.3 mm lead spacing for four leads, constructed with UL94V-0 plastic casing and epoxy fill. The part supports high ripple current up to 27.0 A at 70°C, with a maximum ESR of 3.6 mΩ at 10 kHz and an ESL of 18 nH. The capacitor is qualified for 2,000 hours at 85°C and 85% relative humidity under rated voltage, with capacitance tolerance of ±10% at 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
35UF 900VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS356K901N504 | 338-BLS356K901N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 35 microF | 35 microF |