The BLS356K701N424 is a 35 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C maximum operating temperature and AEC-Q200 qualification. It features a 42 mm length, 45 mm height, 35 mm thickness, and a 37.5 mm lead pitch with 20.3 mm pin spacing for 2 leads, constructed in a UL94V-0 plastic case with UL94V-0 epoxy fill. The capacitor supports a peak current of 1225 A and has a thermal resistance of 9.1 °C/W at 10 kHz, 70°C. It complies with THB testing for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
35UF 700VDC 42X45X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS356K701N424 | 338-BLS356K701N424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 35 microF | 35 microF |