The BLS336K601N324 is a 33 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C with ±10% capacitance tolerance. It features a case size of 42 mm × 44 mm × 24 mm with a 37.5 mm pitch and two 1.2 mm diameter terminals, constructed with UL94V-0 plastic case and epoxy fill. The part is qualified to AEC-Q200 standards and has been tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. It supports a peak current of 1155 A, has a typical ESR of 4.0 mΩ at 10 kHz, and a thermal resistance of 12.2 °C/W.
Power Film Dc Applications / Dc Link Capacitors / Box
33UF 600VDC 42X44X24MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS336K601N324 | 338-BLS336K601N324-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 33 microF | 33 microF |